Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP78
132.2V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 78VWM 132.2VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP78 | 15KP78-ND | 15KP78 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP78 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 126 volts | 132 volts | 132 volts |
| VBR | 86.7 to ? volts | 81.93 volts | 81.93 volts |
| Configuration | Single |