Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP90CA
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121360-15KP90CA
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 103A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 90V
Voltage - Breakdown (Minimum): 100V
Voltage - Clamping (Maximum) at Ipp: 146V
146V Clamp 103A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP90CA | 1121360-15KP90CA | 15KP90CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP90CA | TVS - TVS - Diodes - 15KP90CA | TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 146 volts | 146 volts | 146 volts |
| VBR | 100 to ? volts | 100 volts | 100 volts |
| Peak Pulse Power | 15000 watts | 15000 watts |