Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP33A
54.8V Clamp 274A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP33A | 15KP33A-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP33A | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 54.8 volts | 54.8 volts |
| VBR | 36.7 to ? volts | 36.7 volts |
| Configuration | Single |