77.7V Clamp 194.3A Ipp Tvs Diode Through Hole Axial
77.7V Clamp 194.3A Ipp Tvs Diode Through Hole Axial
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-15KP48ATB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | Axial |
| Peak Pulse Power | 15000 watts |