76.3V Clamp 182.1A Ipp Tvs Diode Surface Mount DO-218
DIO TVS VWM 51V 15KW BIDIR DO218 AEC-Q
TVS DIODE 51VWM 76.3VC DO218
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-15KPA051C-SD-QTR-ND | 33AH6572 | 15KPA051C-SD-Q |
| Product Name | TVS Diodes | Dio Tvs Vwm 51V 15Kw Bidir Do218 Aec-Q Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-218AB | DO-218 | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 76.3 volts | 76.3 volts |