288.5V Clamp 52.3A Ipp Tvs Diode Through Hole P600
Trans Voltage Suppressor Diode, 15000W, 180V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, P600, 2 PIN Product overview: 15KPA180A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15000W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA180A-B can be used for catalog matching and distributor lookup.
TVS DIODE 180VWM 288.5VC P600
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA180A-B-ND | 144-15KPA180A-B | 15KPA180A-B |
| Product Name | TVS Diodes | 15000W 180V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | P600, Axial | Bulk | P600 |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |
| VC | 288 volts | 288 volts |