40.5V Clamp 370.6A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 26VWM 40.5VC DO218
DIO TVS VWM 26V 15KW UNI DO218 AEC-Q
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-15KPA026-SD-QTR-ND | 15KPA026-SD-Q | 33AH6556 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vwm 26V 15Kw Uni Do218 Aec-Q Bourns |
| Configuration | Single | ||
| Package | DO-218AB | DO-218 | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 40.5 volts | 40.5 volts |