Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP75CA
122V Clamp 123A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP75CA | 15KP75CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP75CA | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 122 volts | 122 volts |
| VBR | 83.3 to ? volts | 83.3 volts |
| Configuration | Single |