Vishay Intertechnology, Inc. 600W 3.3V TVS Protection Diode SMBJ3V3-M3/52

Description
600W,3.3V UNIDIR,SMB TVS Product overview: SMBJ3V3-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3-M3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W,3.3V UNIDIR,SMB TVS Product overview: SMBJ3V3-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3-M3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 3.3V TVS Protection Diode
144-SMBJ3V3-M3/52
600W 3.3V TVS Protection Diode 144-SMBJ3V3-M3/52
600W,3.3V UNIDIR,SMB TVS Product overview: SMBJ3V3-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3-M3/52 can be used for catalog matching and distributor lookup.

600W,3.3V UNIDIR,SMB TVS Product overview: SMBJ3V3-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295872-SMBJ3V3-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295872-SMBJ3V3-M3/52
Circuit Protection - TVS - Diodes 1295872-SMBJ3V3-M3/52
Win Source Part Number: 1295872-SMBJ3V3-M3/5 2 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Power - Peak Pulse: 600W Power Line Protection: No Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ3V3-M3/52GICT,SM BJ3V3-M3/52,SMBJ3V3- M3/52GITR Base Product Number: SMBJ3V3

Win Source Part Number: 1295872-SMBJ3V3-M3/52
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ3V3-M3/52GICT,SMBJ3V3-M3/52,SMBJ3V3-M3/52GITR
Base Product Number: SMBJ3V3

Buy Now Datasheet
TVS Diodes - SMBJ3V3-M3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ3V3-M3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W,3.3V Unidir,smb Tvs Vishay - 53T2605 - Newark, An Avnet Company
Chicago, IL, United States
600W,3.3V Unidir,smb Tvs Vishay
53T2605
600W,3.3V Unidir,smb Tvs Vishay 53T2605
600W,3.3V UNIDIR,SMB TVS

600W,3.3V UNIDIR,SMB TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ3V3-M3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ3V3-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ3V3-M3/52
TVS DIODE 3.3VWM DO214AA

TVS DIODE 3.3VWM DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ3V3-M3/52 1295872-SMBJ3V3-M3/52 SMBJ3V3-M3/52GITR-ND 53T2605 SMBJ3V3-M3/52
Product Name 600W 3.3V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes 600W,3.3V Unidir,smb Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data