Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMBJ3V3HE3/5B

Description
Win Source Part Number: 1297162-SMBJ3V3HE3/5 B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4.1V Voltage - Clamping (Max) @ Ipp: 10.3V Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 5200pF @ 1MHz Current - Peak Pulse (10/1000µs): 200A (8/20µs) Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ3V3
Request a Quote Datasheet
Description
Win Source Part Number: 1297162-SMBJ3V3HE3/5 B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4.1V Voltage - Clamping (Max) @ Ipp: 10.3V Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 5200pF @ 1MHz Current - Peak Pulse (10/1000µs): 200A (8/20µs) Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ3V3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1297162-SMBJ3V3HE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297162-SMBJ3V3HE3/5B
Circuit Protection - TVS - Diodes 1297162-SMBJ3V3HE3/5B
Win Source Part Number: 1297162-SMBJ3V3HE3/5 B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4.1V Voltage - Clamping (Max) @ Ipp: 10.3V Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 5200pF @ 1MHz Current - Peak Pulse (10/1000µs): 200A (8/20µs) Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ3V3

Win Source Part Number: 1297162-SMBJ3V3HE3/5B
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 4.1V
Voltage - Clamping (Max) @ Ipp: 10.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 5200pF @ 1MHz
Current - Peak Pulse (10/1000µs): 200A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ3V3

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ3V3HE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ3V3HE3/5B
TVS Protection Diode 144-SMBJ3V3HE3/5B
TVS DIODE 3.3VWM 10.3VC DO214AA Product overview: SMBJ3V3HE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3HE3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10.3VC DO214AA Product overview: SMBJ3V3HE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3HE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ3V3HE3/5B-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ3V3HE3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ3V3HE3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ3V3HE3/5B
TVS DIODE 3.3VWM 10.3VC DO214AA

TVS DIODE 3.3VWM 10.3VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1297162-SMBJ3V3HE3/5B 144-SMBJ3V3HE3/5B SMBJ3V3HE3/5B-ND SMBJ3V3HE3/5B
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 10.3 volts 10.3 volts 10.3 volts
VBR 4.1 volts 4.1 volts 4.1 volts
CT 5200 pF
Unlock Full Specs
to access all available technical data