TVS, Bi-Dir, 600W, 400V, DO-214AA (SMB)
TVS DIODE 400VWM 648VC DO214AA
TVS DIODE 400VWM 648VC DO214AA
TVS DIODE 400VWM 648VC DO214AA
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-SMBJ400CA | 4786-SMBJ400CADKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts |
| VWM | 400 volts | |
| Configuration | Single |