Manufacturer: STMicroelectronics
Win Source Part Number: 1097787-SMBJ40A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMBJ40A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 84V
Peak Pulse Current(Ippm): 48A (8/20μs)
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): P6SMB51 HE3 TRTB; P6SMB51-AU T/R7; P6SMB51 HE3 TRTS; P6SMB51-AU T/R13 ;
Introduction Date: January 28, 1998
ECCN: EAR99
Country of Origin: China , Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W TVS Diode, 40V, Unidirectional, SMB Package Product overview: SMBJ40A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ40A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 40VWM 64.5VC SMB
TVS DIODE 40VWM 64.5VC SMB
DIODE, TVS, 40V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 40 V, DO-214AA, 2, 44.4 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097787-SMBJ40A-TR | 497-6290-6-ND | 144-SMBJ40A-TR | SMBJ40A-TR | 761-SMBJ40A-TR | SMBJ40A-TR | 26M3125 |
| Product Name | TVS - TVS - Diodes - SMBJ40A-TR | TVS Diodes | 600W 40V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 40V 84V SMB | TVS Diodes | Diode, Tvs, 40V, 600W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | ||||
| Package | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| VWM | 40 volts | ||||||
| IPPM | 48 amps | ||||||
| VC | 84 volts | 64.5 volts | 64.5 volts | 84 volts | 64.5 volts |