Taiwan Semiconductor Co., Ltd. TVS Diodes SMBJ40A

Description
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ40AFSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ40AFSTR-ND
TVS Diodes SMBJ40AFSTR-ND
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ40AFSDKR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ40AFSCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ40AFSCT-ND
TVS Diodes SMBJ40AFSCT-ND
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Tvs Diode, 600W, 40V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor - 64AH8589 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 40V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
64AH8589
Tvs Diode, 600W, 40V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor 64AH8589
TVS DIODE, 600W, 40V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 40V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ40AFSTR-ND 64AH8589
Product Name TVS Diodes Tvs Diode, 600W, 40V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA
Peak Pulse Power 600 watts
VC 64.5 volts 64.5 volts
VBR 44.4 volts
Unlock Full Specs
to access all available technical data