10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diode 3.3V Uni-Dir 600W SMB 5.2nF 10.3V Product overview: SMBJ3V3-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 600W, 5.2nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 600W, 5.2nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 3.3V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 3.3V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 3.3VWM 10.3VC DO214AA
TVS Diodes / ESD Suppressors 3.3V 600W UniDir TransZorb 5% Tol
TVS DIODE 3.3VWM 10.3VC DO214AA
200A@8/20us 600W 10.3V 4.1V 3.3V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ3V3-E3/52GIDKR-ND | 144-SMBJ3V3-E3/52 | 12M2166 | SMBJ3V3-E3/52 | SMBJ3V3-E3/52 | SMBJ3V3-E3/52 | SMBJ3V3-E3/52 |
| Product Name | TVS Diodes | 3.3V 600W 5.2nF TVS Protection Diode | Tvs Diode, 600W, 3.3V, Do-214Aa, Full Reel; Product Range Vishay | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) | SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | 10.3 volts | |||
| VBR | 4.1 volts | 4.1 volts | 4.1 volts | 4.1 volts |