64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 40VWM 64.5VC DO214AA Product overview: SMBJ40CA-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ40CA-M3/5B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1295608-SMBJ40CA-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ40
600W,40V 5%,BIDIR,SMB TVS
TVS DIODE 40VWM 64.5VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ40CA-M3/5B-ND | 144-SMBJ40CA-M3/5B | 1295608-SMBJ40CA-M3/5B | 53T2634 | SMBJ40CA-M3/5B |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | 600W,40V 5%,bidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 64.5 volts | 64.5 volts | 64.5 volts |