64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157217-SMBJ40A-M3/5
Power Line Protection: No
Clamping Voltage: 64.5 V
Peak Pulse Current: 9.3 A
Composition: Zener
Categories: TVS - Diodes
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Min Breakdown Voltage: 44.4 V
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 40 V
Number of Unidirectional Channels: 1
Max Operating Temperature: 150 °C
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ40A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ40A-M3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 40VWM 64.5VC DO214AA
600W,40V 5%,UNIDIR,SMB TVS
TVS DIODE 40VWM 64.5VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ40A-M3/52-ND | 1157217-SMBJ40A-M3/52 | 144-SMBJ40A-M3/52 | SMBJ40A-M3/52 | 53T2633 | SMBJ40A-M3/52 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ40A-M3/52 | 600 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 600W,40V 5%,unidir,smb Tvs Vishay | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | |||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | ||
| VBR | 44.4 volts | 44.4 volts | 44.4 volts | 44.4 volts |