Vishay Precision Group TVS Diodes SMBJ40AHE3_A/H

Description
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMBJ40AHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ40AHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 40VWM 64.5VC DO214AA

TVS DIODE 40VWM 64.5VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMBJ40AHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 40VWM 64.5VC DO214AA

TVS DIODE 40VWM 64.5VC DO214AA

Buy Now Datasheet
Tvs Diode, 600W, 40V, Unidir, Do-214Aa; Product Range Vishay - 07AH2568 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 40V, Unidir, Do-214Aa; Product Range Vishay
07AH2568
Tvs Diode, 600W, 40V, Unidir, Do-214Aa; Product Range Vishay 07AH2568
TVS DIODE, 600W, 40V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 600W, 40V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ40AHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ40AHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ40AHE3_A/H
TVS DIODE 40VWM 64.5VC DO214AA

TVS DIODE 40VWM 64.5VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMBJ40AHE3_A/HTR-ND 07AH2568 SMBJ40AHE3_A/H
Product Name TVS Diodes Tvs Diode, 600W, 40V, Unidir, Do-214Aa; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts
VC 64.5 volts 64.5 volts 64.5 volts
VBR 44.4 volts 44.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 4962974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Power TVS Modules - 704-15K36T - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB200AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details