Vishay Intertechnology, Inc. SMD 600W 3.3V TVS Protection Diode SMBJ3V3-E3/5B

Description
TVS Diode, 600W, 3.3V, Unidirectional, DO-214AA, SMD Product overview: SMBJ3V3-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 600W, 3.3V, Unidirectional, DO-214AA, SMD Product overview: SMBJ3V3-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 3.3V TVS Protection Diode
144-SMBJ3V3-E3/5B
SMD 600W 3.3V TVS Protection Diode 144-SMBJ3V3-E3/5B
TVS Diode, 600W, 3.3V, Unidirectional, DO-214AA, SMD Product overview: SMBJ3V3-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 3.3V, Unidirectional, DO-214AA, SMD Product overview: SMBJ3V3-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ3V3-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ3V3-E3/5BGITR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ3V3-E3/5BGIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ3V3-E3/5BGICT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295976-SMBJ3V3-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295976-SMBJ3V3-E3/5B
Circuit Protection - TVS - Diodes 1295976-SMBJ3V3-E3/5B
Win Source Part Number: 1295976-SMBJ3V3-E3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4.1V Voltage - Clamping (Max) @ Ipp: 10.3V Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 5200pF @ 1MHz Current - Peak Pulse (10/1000µs): 200A (8/20µs) Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ3V3-E3/5B,2266-S MBJ3V3-E3/5B,SMBJ3V3 -E3/5BGICT,SMBJ3V3-E 3/5BGITR,SMBJ3V3-E3/ 5BGIDKR Base Product Number: SMBJ3V3

Win Source Part Number: 1295976-SMBJ3V3-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 4.1V
Voltage - Clamping (Max) @ Ipp: 10.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 5200pF @ 1MHz
Current - Peak Pulse (10/1000µs): 200A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ3V3-E3/5B,2266-SMBJ3V3-E3/5B,SMBJ3V3-E3/5BGICT,SMBJ3V3-E3/5BGITR,SMBJ3V3-E3/5BGIDKR
Base Product Number: SMBJ3V3

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMBJ3V3-E3/5B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMBJ3V3-E3/5B
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMBJ3V3-E3/5B
200A@8/20us 600W 10.3V 4.1V 3.3V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

200A@8/20us 600W 10.3V 4.1V 3.3V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, Unidir, 3.3V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0569 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 3.3V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0569
Tvs Diode, Unidir, 3.3V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0569
TVS DIODE, UNIDIR, 3.3V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 3.3V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ3V3-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ3V3-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ3V3-E3/5B
TVS DIODE 3.3VWM 10.3VC DO214AA

TVS DIODE 3.3VWM 10.3VC DO214AA

Supplier's Site
TVS Diodes SMBJ3V3-E3/5B
TVS DIODE 3.3VWM 10.3VC DO214AA

TVS DIODE 3.3VWM 10.3VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ3V3-E3/5B SMBJ3V3-E3/5BGITR-ND 1295976-SMBJ3V3-E3/5B SMBJ3V3-E3/5B 57AJ0569 SMBJ3V3-E3/5B SMBJ3V3-E3/5B
Product Name SMD 600W 3.3V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, Unidir, 3.3V, Do-214Aa-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB DO-214AA, SMB SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data