64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ40ABCT-ND | 67R0178 | SMBJ40A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 64.5 volts | 64.5 volts | |
| VBR | 44.4 volts | 44.4 volts |