Bourns, Inc. Circuit Protection - TVS - Diodes SMBJ376CA

Description
Win Source Part Number: 1301180-SMBJ376CA Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 376V Voltage - Breakdown (Min): 418V Voltage - Clamping (Max) @ Ipp: 602V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMBJ37
Request a Quote Datasheet
Description
Win Source Part Number: 1301180-SMBJ376CA Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 376V Voltage - Breakdown (Min): 418V Voltage - Clamping (Max) @ Ipp: 602V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMBJ37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1301180-SMBJ376CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301180-SMBJ376CA
Circuit Protection - TVS - Diodes 1301180-SMBJ376CA
Win Source Part Number: 1301180-SMBJ376CA Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 376V Voltage - Breakdown (Min): 418V Voltage - Clamping (Max) @ Ipp: 602V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMBJ37

Win Source Part Number: 1301180-SMBJ376CA
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Voltage - Breakdown (Min): 418V
Voltage - Clamping (Max) @ Ipp: 602V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMBJ37

Buy Now Datasheet
TVS Diodes - SMBJ376CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ376CA-ND
TVS Diodes SMBJ376CA-ND
602V Clamp 1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

602V Clamp 1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ376CA
TVS Protection Diode 144-SMBJ376CA
TVS DIODE 376VWM 602VC SMB Product overview: SMBJ376CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ376CA can be used for catalog matching and distributor lookup.

TVS DIODE 376VWM 602VC SMB Product overview: SMBJ376CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ376CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ376CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ376CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ376CA
TVS DIODE 376VWM 602VC SMB

TVS DIODE 376VWM 602VC SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1301180-SMBJ376CA SMBJ376CA-ND 144-SMBJ376CA SMBJ376CA
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB SMB; DO-214AA, SMB Tape & Reel (TR) SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 602 volts 602 volts 602 volts
VBR 418 volts 418 volts 418 volts
Unlock Full Specs
to access all available technical data