The Littelfuse SMBJ series TVS diode, part number 48F5918, is designed to protect sensitive electronic equipment from voltage transients caused by lightning and other events. It features a peak pulse power dissipation of 600W at a 10/1000Oºs waveform and has a reverse standoff voltage of 40V. The maximum clamping voltage is 64.5V, and the minimum breakdown voltage is 44.4V. This diode is housed in a DO-214AA package, which is suitable for surface mount applications, optimizing board space. It operates within a temperature range of -65°C to 150°C and is RoHS compliant. The device is ideal for protecting I/O interfaces and vulnerable circuits in telecom, computer, industrial, and consumer electronic applications.
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 40V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 40V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 40VWM 64.5VC DO214AA
9.3A 600W 64.5V 44.4V 40V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 40VWM 64.5VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ40CA | SMBJ40CALFDKR-ND | 1714329P | 1714144 | 48F5918 | 64AH8593 | SMBJ40CA | SMBJ40CA | SMBJ40CA |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 40V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 40V, Bidir, Do-214Aa; Product Range Littelfuse | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | |||
| VBR | 44.4 to 49.1 volts | 44.4 volts | 44.4 volts | 44.4 volts | 44.4 volts | 44.4 volts | |||
| Configuration | Single | Single | Single | ||||||
| Package | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA (SMBJ) |