Microchip Technology, Inc. TVS Diodes SMBJ40AE3/TR13

Description
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ40AE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ40AE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ40AE3/TR13
TVS Protection Diode 144-SMBJ40AE3/TR13
TVS DIODE 40VWM 64.5VC SMBJ Product overview: SMBJ40AE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ40AE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC SMBJ Product overview: SMBJ40AE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ40AE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299261-SMBJ40AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299261-SMBJ40AE3/TR13
Circuit Protection - TVS - Diodes 1299261-SMBJ40AE3/TR13
Win Source Part Number: 1299261-SMBJ40AE3/TR 13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 9.3A Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMBJ40

Win Source Part Number: 1299261-SMBJ40AE3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMBJ40

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ40AE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ40AE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ40AE3/TR13
TVS DIODE 40VWM 64.5VC SMBJ

TVS DIODE 40VWM 64.5VC SMBJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ40AE3/TR13-ND 144-SMBJ40AE3/TR13 1299261-SMBJ40AE3/TR13 SMBJ40AE3/TR13
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; SMBJ (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 64.5 volts 64.5 volts 64.5 volts
Unlock Full Specs
to access all available technical data