Bourns, Inc. TVS Diodes SMBJ408A

Description
658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ408ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ408ATR-ND
TVS Diodes SMBJ408ATR-ND
658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)

658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ408A
TVS Protection Diode 144-SMBJ408A
TVS DIODE 408VWM 658VC SMB Product overview: SMBJ408A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ408A can be used for catalog matching and distributor lookup.

TVS DIODE 408VWM 658VC SMB Product overview: SMBJ408A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ408A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301186-SMBJ408A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301186-SMBJ408A
Circuit Protection - TVS - Diodes 1301186-SMBJ408A
Win Source Part Number: 1301186-SMBJ408A Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 408V Voltage - Breakdown (Min): 456V Voltage - Clamping (Max) @ Ipp: 658V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 900mA Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMBJ408ACT,-SMBJ408A DKR,-SMBJ408ACT,-SMB J408ATR,SMBJ408ADKR, SMBJ408ATR Base Product Number: SMBJ40

Win Source Part Number: 1301186-SMBJ408A
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 408V
Voltage - Breakdown (Min): 456V
Voltage - Clamping (Max) @ Ipp: 658V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 900mA
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMBJ408ACT,-SMBJ408ADKR,-SMBJ408ACT,-SMBJ408ATR,SMBJ408ADKR,SMBJ408ATR
Base Product Number: SMBJ40

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ408A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ408A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ408A
TVS DIODE 408VWM 658VC SMB

TVS DIODE 408VWM 658VC SMB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMBJ408A
TVS Diodes / ESD Suppressors SMBJ408A
TVS Diodes / ESD Suppressors TVS Unidirect Diode

TVS Diodes / ESD Suppressors TVS Unidirect Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ408ATR-ND 144-SMBJ408A 1301186-SMBJ408A SMBJ408A SMBJ408A
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; SMB (DO-214AA) DO-214AA-2 (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 658 volts 658 volts 658 volts
Unlock Full Specs
to access all available technical data