69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ43ABDKR-ND | 67R0180 | SMBJ43A |
| Product Name | TVS Diodes | Diode; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 69.4 volts | 69.4 volts | |
| VBR | 47.8 volts | 47.8 volts |