Diode TVS Single Bi-Dir 40V 600W SMB
Diode TVS Single Bi-Dir 40V 600W SMB
Diode TVS Single Bi-Dir 40V 600W SMB
TVS Diode 40V Bidirectional 600W SMB Product overview: SMBJ40CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ40CA-TR can be used for catalog matching and distributor lookup.
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 40VWM 64.5VC SMB
TVS DIODE 40VWM 64.5VC SMB
DIODE, TVS, 40V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 40 V, DO-214AA, 2, 44.4 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7147204 | 7147204P | 144-SMBJ40CA-TR | 497-6516-6-ND | SMBJ40CA-TR | SMBJ40CA-TR | 34M8527 |
| Product Name | TVS Diodes | TVS Diodes | 40V 600W TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 40V, 600W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 | |||||
| Direction | Bidirectional | Bidirectional |