177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Breakdown Voltage Range:122V to 135V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:110V; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ110ABCT-ND | 67R0044 |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 177 volts | |
| VBR | 122 volts |