27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
600W TVS Diode, 12.8V Working Voltage, SMA, Unidirectional Product overview: SMA6T15AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T15AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1251231-SMA6T15AY
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TVS DIODE 12.8VWM 27.2VC SMA
TVS DIO, UNIDIR, AEC-Q101/12.8V/DO-21
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11825-2-ND | 144-SMA6T15AY | 1251231-SMA6T15AY | SMA6T15AY | 69AH2387 |
| Product Name | TVS Diodes | 600W 12.8V TVS Protection Diode | TVS - TVS - Diodes - SMA6T15AY | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Dio, Unidir, Aec-Q101/12.8V/do-214Aa Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 27.2 volts | 27.2 volts |