177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, BIDIRECTIONAL, 177V, 400W ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ110CAHM3_A/H-ND | 74AJ2128 |
| Product Name | TVS Diodes | Tvs Diode, Bidirectional, 177V, 400W Rohs Compliant Vishay |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 177 volts | |
| VBR | 122 volts |