Vishay Intertechnology, Inc. TVS Diodes SMAJ100CAHE3_A/H

Description
162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ100CAHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297898-SMAJ100CAHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297898-SMAJ100CAHE3_A/H
Circuit Protection - TVS - Diodes 1297898-SMAJ100CAHE3_A/H
Win Source Part Number: 1297898-SMAJ100CAHE3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 100V Voltage - Breakdown (Min): 111V Voltage - Clamping (Max) @ Ipp: 162V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.9A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ100

Win Source Part Number: 1297898-SMAJ100CAHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 100V
Voltage - Breakdown (Min): 111V
Voltage - Clamping (Max) @ Ipp: 162V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.9A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ100

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ100CAHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ100CAHE3_A/H
TVS Protection Diode 144-SMAJ100CAHE3_A/H
Trans Voltage Suppressor Diode, Product overview: SMAJ100CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ100CAHE3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMAJ100CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ100CAHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ100CAHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ100CAHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ100CAHE3_A/H
TVS DIODE 100VWM 162VC DO214AC

TVS DIODE 100VWM 162VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ100CAHE3_A/H-ND 1297898-SMAJ100CAHE3_A/H 144-SMAJ100CAHE3_A/H SMAJ100CAHE3_A/H
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts
VC 162 volts 162 volts 162 volts
Unlock Full Specs
to access all available technical data