Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMAJ110A-M3/5A

Description
Win Source Part Number: 1295391-SMAJ110A-M3/ 5A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 110V Voltage - Breakdown (Min): 122V Voltage - Clamping (Max) @ Ipp: 177V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ110
Request a Quote Datasheet
Description
Win Source Part Number: 1295391-SMAJ110A-M3/ 5A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 110V Voltage - Breakdown (Min): 122V Voltage - Clamping (Max) @ Ipp: 177V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1295391-SMAJ110A-M3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295391-SMAJ110A-M3/5A
Circuit Protection - TVS - Diodes 1295391-SMAJ110A-M3/5A
Win Source Part Number: 1295391-SMAJ110A-M3/ 5A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 110V Voltage - Breakdown (Min): 122V Voltage - Clamping (Max) @ Ipp: 177V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ110

Win Source Part Number: 1295391-SMAJ110A-M3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 110V
Voltage - Breakdown (Min): 122V
Voltage - Clamping (Max) @ Ipp: 177V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ110

Buy Now Datasheet
TVS Diodes - SMAJ110A-M3/5A-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ110A-M3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ110A-M3/5A
TVS Protection Diode 144-SMAJ110A-M3/5A
TVS DIODE 110VWM 177VC DO214AC Product overview: SMAJ110A-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ110A-M3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 110VWM 177VC DO214AC Product overview: SMAJ110A-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ110A-M3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ110A-M3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ110A-M3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ110A-M3/5A
TVS DIODE 110VWM 177VC DO214AC

TVS DIODE 110VWM 177VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1295391-SMAJ110A-M3/5A SMAJ110A-M3/5A-ND 144-SMAJ110A-M3/5A SMAJ110A-M3/5A
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC, SMA SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 177 volts 177 volts 177 volts
VBR 122 volts 122 volts 122 volts
Unlock Full Specs
to access all available technical data