162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
300W Bidirectional TVS Diode, 100V, 162V Clamp, DO-214AC Product overview: SMAJ100CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 100V, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 100V, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ100CA-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097370-SMAJ100CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 162V
Peak Pulse Current(Ippm): 1.9A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
TVS DIODE 100VWM 162VC DO214AC
TVS DIODE, BIDIR, 100V, DO-214AC-2 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ100CA-E3/61GITR-ND | 144-SMAJ100CA-E3/61 | 1097370-SMAJ100CA-E3/61 | SMAJ100CA-E3/61 | 57AJ0487 |
| Product Name | TVS Diodes | 300W 100V 162V TVS Protection Diode | TVS - TVS - Diodes - SMAJ100CA-E3/61 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 100V, Do-214Ac-2 Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 400 watts | 300 watts | ||
| VC | 162 volts | 162 volts | 162 volts | ||
| VBR | 111 volts | 111 volts | 111 volts |