177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ110A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ110A-E3/5A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 934115-SMAJ110A-E3/5
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ110
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 110VWM 177VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ110A-E3/5A-ND | 144-SMAJ110A-E3/5A | 934115-SMAJ110A-E3/5A | SMAJ110A-E3/5A |
| Product Name | TVS Diodes | 400 W TVS Protection Diode | TVS - TVS - Diodes - SMAJ110A-E3/5A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 300 watts | 400 watts | 300 watts | |
| VC | 177 volts | 177 volts |