Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 895613-SMAJ12
Series: SMAJ
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 20.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ12 | 895613-SMAJ12 | SMAJ12-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ12 | TVS - TVS - Diodes - SMAJ12 | TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 20.89 volts | 20.9 volts | |
| VBR | 12.6 to 15.4 volts | 12.6 volts | |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |