Win Source Part Number: 1295826-SMAJ11CA-E3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.2V
Voltage - Clamping (Max) @ Ipp: 18.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 22A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ11
Bidirectional TVS Diode, 400W, 11V, DO-214AC Product overview: SMAJ11CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ11CA-E3/5A can be used for catalog matching and distributor lookup.
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 11VWM 18.2VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295826-SMAJ11CA-E3/5A | 144-SMAJ11CA-E3/5A | SMAJ11CA-E3/5A-ND | SMAJ11CA-E3/5A |
| Product Name | Circuit Protection - TVS - Diodes | 400W 11V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AC, SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 18.2 volts | 18.2 volts | 18.2 volts | |
| VBR | 12.2 volts | 12.2 volts | 12.2 volts |