Manufacturer: STMicroelectronics
Win Source Part Number: 1251232-SMA6T15CAY
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Automotive 600 W, 12.8 V TVS in SMA Product overview: SMA6T15CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 12.8 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 12.8 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T15CAY can be used for catalog matching and distributor lookup.
TVS DIODE 12.8VWM 27.2VC SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1251232-SMA6T15CAY | 497-11826-2-ND | 144-SMA6T15CAY | SMA6T15CAY |
| Product Name | TVS - TVS - Diodes - SMA6T15CAY | TVS Diodes | Automotive 600 W 12.8 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 27.2 volts | 27.2 volts |