193V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
ESD Protection Diodes / TVS Diodes Product overview: SMAJ120AHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMAJ120AHE3_A/H
Win Source Part Number: 1297636-SMAJ120AHE3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 133V
Voltage - Clamping (Max) @ Ipp: 193V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.6A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ120
TVS DIODE, UNIDIRECTIONAL, 193V, 400W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ120AHE3_A/H-ND | 2040-SMAJ120AHE3_A/H | 1297636-SMAJ120AHE3_A/H | 74AJ2129 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, Unidirectional, 193V, 400W Rohs Compliant Vishay |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC-2 | DO-214AC, SMA | |
| Peak Pulse Power | 300 watts | 300 watts | ||
| VC | 193 volts | 193 volts | ||
| VBR | 133 volts | 133 volts |