Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 895605-SMAJ10
Series: SMAJ
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 17.85V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
17.85V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 10V 17.85V DO214AC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ10 | 895605-SMAJ10 | SMAJ10-ND | 461-SMAJ10 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ10 | TVS - TVS - Diodes - SMAJ10 | TVS Diodes | TVS DIODE 10V 17.85V DO214AC |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 17.85 volts | 17.85 volts | 17 volts | |
| VBR | 10.53 to 12.87 volts | 10.53 volts | 11.1 volts | |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |