18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Breakdown Voltage Range:12.2V to 13.2V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:11V; TVS Polarity:Bidirection
TVS DIODE, 400W, 11V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 11VWM 18.2VC SMA
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ11CABDKR-ND | 67R0043 | 64AH8445 | SMAJ11CA |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | Tvs Diode, 400W, 11V, Bidir, Do-214Ac; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 18.2 volts | 18.2 volts | 18.2 volts | |
| VBR | 12.2 volts | 12.2 volts |