Automotive 600 W, 15.3 V TVS in SMA Product overview: SMA6T18CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 15.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 15.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T18CAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 895600-SMA6T18CAY
Series: Automotive, AEC-Q101, SMA6TY, TRANSIL™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 32.3V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMA6T18
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-11828-6, 497-11828-1, -497-11828-1, -497-11828-2, 497-11828-2, 497-11828-6
32.3V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
32.3V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
32.3V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 15.3VWM 32.3VC SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6T18CAY | 895600-SMA6T18CAY | 497-11828-1-ND | SMA6T18CAY |
| Product Name | Automotive 600 W 15.3 V TVS Protection Diode | TVS - TVS - Diodes - SMA6T18CAY | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |