18.8V Clamp 26.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 10VWM 18.8VC DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ10CE3/TR13-ND | SMAJ10CE3/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 18.8 volts | 18.8 volts |