49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 30.8VWM 49.9VC SMA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA6T36CAYCT-ND | SMA6T36CAY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 49.9 volts | 49.9 volts |