Vishay Intertechnology, Inc. TVS Diodes SMAJ110AHE3_A/H

Description
177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ110AHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode and Rectifier - 2040-SMAJ110AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2040-SMAJ110AHE3_A/H
Diode and Rectifier 2040-SMAJ110AHE3_A/H
Trans Voltage Suppressor Diode, Product overview: SMAJ110AHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMAJ110AHE3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMAJ110AHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMAJ110AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297646-SMAJ110AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297646-SMAJ110AHE3_A/H
Circuit Protection - TVS - Diodes 1297646-SMAJ110AHE3_A/H
Win Source Part Number: 1297646-SMAJ110AHE3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 110V Voltage - Breakdown (Min): 122V Voltage - Clamping (Max) @ Ipp: 177V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ110

Win Source Part Number: 1297646-SMAJ110AHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 110V
Voltage - Breakdown (Min): 122V
Voltage - Clamping (Max) @ Ipp: 177V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ110

Buy Now Datasheet
Tvs Diode, Unidirectional, 177V, 400W Rohs Compliant Vishay - 74AJ2125 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidirectional, 177V, 400W Rohs Compliant Vishay
74AJ2125
Tvs Diode, Unidirectional, 177V, 400W Rohs Compliant Vishay 74AJ2125
TVS DIODE, UNIDIRECTIONAL, 177V, 400W ROHS COMPLIANT: YES

TVS DIODE, UNIDIRECTIONAL, 177V, 400W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Rectifiers Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ110AHE3_A/H-ND 2040-SMAJ110AHE3_A/H 1297646-SMAJ110AHE3_A/H 74AJ2125
Product Name TVS Diodes Diode and Rectifier Circuit Protection - TVS - Diodes Tvs Diode, Unidirectional, 177V, 400W Rohs Compliant Vishay
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC, SMA
Peak Pulse Power 300 watts 300 watts
VC 177 volts 177 volts
VBR 122 volts 122 volts
Unlock Full Specs
to access all available technical data