TVS DIODE 11VWM 18.2VC DO214AC
TVS DIODE 11VWM 18.2VC DO214AC
TVS DIODE 11VWM 18.2VC DO214AC
SMAJ DO214AC, BIDIRECTIONAL 11V
TVS DIODE, 400W, 11V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ11CA/TR7DKR-ND | SMAJ11CA/TR7 | 29AH1329 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 11V, Bidir, Do-214Ac; Product Range Yageo |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 18.2 volts | 18.2 volts | 18.2 volts |
| VBR | 12.2 volts | 12.2 volts |