177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 110VWM 177VC SMA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ110CABDKR-ND | 67R0045 | SMAJ110CA |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 177 volts | 177 volts |