Micro Commercial Components Corp. TVS Diodes SMAJ110A-TP

Description
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ110A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ110A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ110A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299783-SMAJ110A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299783-SMAJ110A-TP
Circuit Protection - TVS - Diodes 1299783-SMAJ110A-TP
Win Source Part Number: 1299783-SMAJ110A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 110V Voltage - Breakdown (Min): 122V Voltage - Clamping (Max) @ Ipp: 177V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.3A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMAJ110A-TPMSTR,SMA J110A-TPMSTR,-SMAJ11 0A-TPMSCT,SMAJ110A-T PMSCT,SMAJ110ATP,-SM AJ110A-TPMSDKR,SMAJ1 10A-TPMSDKR Base Product Number: SMAJ110

Win Source Part Number: 1299783-SMAJ110A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 110V
Voltage - Breakdown (Min): 122V
Voltage - Clamping (Max) @ Ipp: 177V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMAJ110A-TPMSTR,SMAJ110A-TPMSTR,-SMAJ110A-TPMSCT,SMAJ110A-TPMSCT,SMAJ110ATP,-SMAJ110A-TPMSDKR,SMAJ110A-TPMSDKR
Base Product Number: SMAJ110

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ110A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ110A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ110A-TP
TVS DIODE 110VWM 177VC DO214AC

TVS DIODE 110VWM 177VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ110A-TPMSCT-ND 1299783-SMAJ110A-TP SMAJ110A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 177 volts 177 volts 177 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1697489 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; Sot-23
Pin Count 3
View Details
600 W Transient Voltage Suppressor - P6SMB18AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 60KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS DIODE 3VWM 8VC SOT23 - 699-MMBZ5V6ALT1 - Utmel Electronic Limited
Specs
VBR 5.32 volts
View Details