Manufacturer: STMicroelectronics
Win Source Part Number: 934107-SMA6T22AY
Series: Automotive, AEC-Q101, SMA6TY, TRANSIL™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMA6T22
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10939-6, 497-10939-1, 497-10939-2, -497-10939-6, -497-10939-1, -497-10939-2
39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Automotive 600 W, 18.8 V TVS in SMA Product overview: SMA6T22AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 18.8 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 18.8 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T22AY can be used for catalog matching and distributor lookup.
TVS DIODE 18.8VWM 39.3VC SMA
TVS DIODE 18.8VWM 39.3VC SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934107-SMA6T22AY | 497-SMA6T22AYTR-ND | 144-SMA6T22AY | 761-SMA6T22AY | SMA6T22AY |
| Product Name | TVS - TVS - Diodes - SMA6T22AY | TVS Diodes | Automotive 600 W 18.8 V TVS Protection Diode | TVS DIODE 18.8VWM 39.3VC SMA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Configuration | Single | Single | |||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |