STMicroelectronics, Inc. TVS Diodes SMA6T6V7AY

Description
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-11833-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11833-1-ND
TVS Diodes 497-11833-1-ND
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11833-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11833-2-ND
TVS Diodes 497-11833-2-ND
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11833-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11833-6-ND
TVS Diodes 497-11833-6-ND
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Automotive 600 W 5 V TVS Protection Diode - 144-SMA6T6V7AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600 W 5 V TVS Protection Diode
144-SMA6T6V7AY
Automotive 600 W 5 V TVS Protection Diode 144-SMA6T6V7AY
Automotive 600 W, 5 V TVS in SMA Product overview: SMA6T6V7AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T6V7AY can be used for catalog matching and distributor lookup.

Automotive 600 W, 5 V TVS in SMA Product overview: SMA6T6V7AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T6V7AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6T6V7AY - 1251233-SMA6T6V7AY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6T6V7AY
1251233-SMA6T6V7AY
TVS - TVS - Diodes - SMA6T6V7AY 1251233-SMA6T6V7AY
Manufacturer: STMicroelectronics Win Source Part Number: 1251233-SMA6T6V7AY Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1251233-SMA6T6V7AY
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Stmicroelectronics - 23AH3591 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Stmicroelectronics
23AH3591
Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Stmicroelectronics 23AH3591
TVS DIODE, 600W, 5V, UNIDIR, DO-214AA; Product Range:SMA6TY Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:14.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 5V, UNIDIR, DO-214AA; Product Range:SMA6TY Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:14.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6T6V7AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6T6V7AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6T6V7AY
TVS DIODE 5VWM 13.4VC SMA

TVS DIODE 5VWM 13.4VC SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-11833-1-ND 144-SMA6T6V7AY 1251233-SMA6T6V7AY 23AH3591 SMA6T6V7AY
Product Name TVS Diodes Automotive 600 W 5 V TVS Protection Diode TVS - TVS - Diodes - SMA6T6V7AY Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel DO-214AA SMA; SMA (DO-214AC)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 13.4 volts 14.4 volts 13.4 volts
VBR 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data