STMicroelectronics, Inc. TVS Diodes SMAJ100A-TR

Description
212V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
212V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-4289-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-4289-2-ND
TVS Diodes 497-4289-2-ND
212V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

212V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
100V 400W 212V TVS Protection Diode - 144-SMAJ100A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 400W 212V TVS Protection Diode
144-SMAJ100A-TR
100V 400W 212V TVS Protection Diode 144-SMAJ100A-TR
100V Unidirectional TVS Diode, 400W, SMA, 212V Clamp Product overview: SMAJ100A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 400W, 212V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 400W, 212V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ100A-TR can be used for catalog matching and distributor lookup.

100V Unidirectional TVS Diode, 400W, SMA, 212V Clamp Product overview: SMAJ100A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 400W, 212V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 400W, 212V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ100A-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMAJ100A-TR - 1097367-SMAJ100A-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ100A-TR
1097367-SMAJ100A-TR
TVS - TVS - Diodes - SMAJ100A-TR 1097367-SMAJ100A-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1097367-SMAJ100A-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 100V Minimum Breakdown Voltage: 111V Max Clamping Voltage: 212V Peak Pulse Current(Ippm): 11A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1097367-SMAJ100A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 212V
Peak Pulse Current(Ippm): 11A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ100A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ100A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ100A-TR
TVS DIODE 100VWM 212VC SMA

TVS DIODE 100VWM 212VC SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-4289-2-ND 144-SMAJ100A-TR 1097367-SMAJ100A-TR SMAJ100A-TR
Product Name TVS Diodes 100V 400W 212V TVS Protection Diode TVS - TVS - Diodes - SMAJ100A-TR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; SMA (DO-214AC) SMA; SMA (DO-214AC)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 212 volts 212 volts 212 volts
VBR 111 volts 111 volts 111 volts
Unlock Full Specs
to access all available technical data