162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 100VWM 162VC DO214AC
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ100ABCT-ND | 67R0040 | 103-SMAJ100A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS DIODE 100VWM 162VC DO214AC |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 162 volts | 162 volts | |
| VBR | 111 volts | 123 volts |