121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 58.1VWM 121VC SMA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11832-2-ND | SMA6T68CAY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 121 volts | 121 volts |